Prices starting from US$0.37
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.68 |
900
|
Buy Now | |
Powell Electronics | US$0.50 |
10,200
|
Buy Now | |
Rapid Electronics | US$0.41 |
7,965
|
Buy Now | |
Chip One Stop | US$0.41 |
7,965
|
Buy Now | |
Distrelec | US$0.37 |
7,965
|
Buy Now | |
Farnell | US$0.49 |
6,400
|
Buy Now | |
Electro Enterprises | US$0.47 |
6,350
|
Buy Now | |
Newark Electronics | US$0.37 |
1,461
|
Buy Now | |
element14 | US$0.44 |
1,461
|
Buy Now | |
Avnet America | US$0.39 |
-
|
Buy Now | |
RS Americas | US$0.46 |
-
|
Buy Now | |
Boersig | US$0.42 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | Red |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 2.84mm, .112in |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
Wire Insulation Diameter | .046 – .11in, 1.17 – 2.79mm |
Wire Size | 1186CMA, .5 – .6mm², 20AWG |
Overall Length | 18.644mm, .734in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | #4, M2.5 |
Sealable | No |
Support Style | Insulation Restriction |
Insulated | Yes |
Shape Description | RING-042 |
Operating Temperature Range | 221°F, 105°C |
Terminals RING STUD 4 20AWG | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 0.6mm2 | Distrelec |
RING TERMINAL, 20AWG, 3.02MM, NYLON | Farnell |
Terminal, Ring Tongue, #4, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, #4, CRIMP, RED | element14 |
Ring terminal,PIDG,red/red, AWG 20, M2.5 | RS |
PIDG Ring Tongue Terminal 20AWG 18.64mm 5.54mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R IR 20 4 | TE Connectivity 52273-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.6mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52273-1?
Additional datasheets, footprints and schematics for 52273-1 are listed on our Part Details page. You can also find images and similar parts to 52273-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52273-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52273-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52273-1 fall under?
The 52273-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52273-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52273-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52273-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52273-1 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 52273-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52273-1 often in real-time on the comparison pages.
What if I can't find stock of 52273-1?
You can fill out our help required form which you can use to request a quote for 52273-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.