Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.77
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.59
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Power and Signal Group
from US$7.66
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Green |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .97 – 2.79mm, .038 – .11in |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter (Max) | .11in, 2.79mm |
Wire Size | 22AWG, 754CMA, .3 – .4mm² |
Overall Length | 18.6mm, .734in |
Stud Diameter | .112in, 2.84mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #4, M2.5 |
Insulated | Yes |
Shape Description | RING-042 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Ring terminal,PIDG,red/green,AWG 22,M2.5 | RS |
Terminal, Ring Tongue, #4, Crimp, Red | Newark Electronics |
PIDG Ring Tongue Terminal 22AWG 18.64mm 5.54mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 52273?
Additional datasheets, footprints and schematics for 52273 are listed on our Part Details page. You can also find images and similar parts to 52273 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52273 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52273 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52273 fall under?
The 52273 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52273 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52273 you can contact the distributor directly for product support, shipping queries etc.
Is the 52273 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52273 have stock available?
Authorised distributors including Powell Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for 52273.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52273 often in real-time on the comparison pages.
What if I can't find stock of 52273?
You can fill out our help required form which you can use to request a quote for 52273 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.