Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Insulation | Without |
Body Material | Polyester, PBT |
Body Finish | Passivated |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Kit |
RF Connector Center Contact Plating Thickness | 889µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
PCB Tail Length | 5.33mm, .21in |
Mounting Post Length | .073in, 1.85mm |
Height Above PC Board | 34.93mm, 1.375in |
Impedance | 50Ω |
Housing Color | Natural |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Lockwasher and Nut |
Panel Attachment Style | Rear Mount |
PCB Mount Retention | With |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Comment | Lockwasher and Jam Nut included., If an Insulating Bushing is required, see Part Number 330620. |
Grade | Commercial |
Additional Features | Hardware Included |
実装方法 | Tube |
Packaging Method | Tube |
Connector System | Cable-to-Board, Cable-to-Panel |
RF Connector Style | Jack |
Sealable | No |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
RF Connector BNC Jack 75 Ohms Through Hole Solder | Avnet America |
VERT JACK W/MTG PINS, BNC PCB, RF Plugs and Jacks | TE Connectivity 5227222-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5227222-9?
Additional datasheets, footprints and schematics for 5227222-9 are listed on our Part Details page. You can also find images and similar parts to 5227222-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227222-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227222-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227222-9 fall under?
The 5227222-9 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227222-9 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227222-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227222-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227222-9 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 5227222-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227222-9 often in real-time on the comparison pages.
What if I can't find stock of 5227222-9?
You can fill out our help required form which you can use to request a quote for 5227222-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.