Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Stripe Color | Red |
Insulation Sleeve Color | Red |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 14.224mm, .56in |
Overall Length | 52.603mm, 2.071in |
Wire Size | 2AWG, 52600 – 83700CMA, 34 – 35mm² |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 6.35mm, .25in |
Wire Insulation Diameter (Max) | .56in, 14.224mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | RING-044 |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | M6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL R PG 2 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 34 – 35 mm² Wire Size: 52600 – 83700 CMA Stud Size: M6 Closed Ring Tongue Terminal 2 AWG 34 – 35 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 52267-1 | Internal Number: 52267-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/4In, Crimp, Red | Newark Electronics |
Ring Tongue Terminal 2AWG 52.6mm 17.15mm Tin Loose Piece | Avnet America |
Terminal R Pg 2 1/4 | TE Connectivity 52267-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52267-1?
Additional datasheets, footprints and schematics for 52267-1 are listed on our Part Details page. You can also find images and similar parts to 52267-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52267-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52267-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52267-1 fall under?
The 52267-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52267-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52267-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52267-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52267-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 52267-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52267-1 often in real-time on the comparison pages.
What if I can't find stock of 52267-1?
You can fill out our help required form which you can use to request a quote for 52267-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.