Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.77
|
No stock
|
Buy Now | |
TE Store
from US$3.45
|
1,228
in stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$3.51
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
40
in stock
|
Buy Now | |
Distrelec
from US$3.54
|
40
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$2.45
|
-
|
Buy Now | |
Boersig
from US$2.46
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Red |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 2.071in, 52.603mm |
Tongue Thickness | .06in, 1.52mm |
Wire Insulation Diameter (Max) | 16.05mm, .632in |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Wire Insulation Diameter | .632in, 16.05mm |
Stud Diameter | .25in, 6.35mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Shape Description | RING-044 |
Stud Size | M6, 1/4 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 2 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 34 – 35 mm² Wire Size: 52600 – 83700 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 2 AWG 34 – 35 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 52267 | Internal Number: 52267 | TE Connectivity | TE Store |
Plasti-Grip Insulated Ring Tongue Terminal |Amp Te Connectivity 52267 | Newark Electronics |
Terminals PLASTIGRIP RING | Rapid Electronics |
TE Connectivity - AMP TERMINAL R PG 2 1/4 | Distrelec |
Ring Tongue Terminal 2AWG 52.6mm 17.15mm Tin Loose Piece | Avnet America |
Terminal R Pg 2 1/4 | TE Connectivity 52267 | RS Americas |
Where can I find additional details, specifications and documents for a 52267?
Additional datasheets, footprints and schematics for 52267 are listed on our Part Details page. You can also find images and similar parts to 52267 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52267 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52267 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52267 fall under?
The 52267 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52267 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52267 you can contact the distributor directly for product support, shipping queries etc.
Is the 52267 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52267 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 52267.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52267 often in real-time on the comparison pages.
What if I can't find stock of 52267?
You can fill out our help required form which you can use to request a quote for 52267 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.