Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052266-4,
CN2892-000 |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.55
|
54
in stock
|
Buy Now | |
TE Store
from US$3.97
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$2.53
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$3.09
|
54
in stock
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$2.38
|
-
|
Buy Now | |
Boersig
from US$1.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Yellow |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 51.156mm, 2.014in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 11.43mm, .45in |
Wire Size | 21mm², 4AWG, 33100 – 52600CMA |
Stud Diameter | 9.53mm, .39in, 9.91mm |
Wire Insulation Diameter (Max) | 11.43mm, .45in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Shape Description | RING-044 |
Stud Size | 3/8 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL R PG 4 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 33100 – 52600 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 4 AWG 21 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 52266-4 | Internal Number: 52266-4 | Alias Number: AMPS-0-0052266-4 | TE Connectivity | TE Store |
Terminals Terminal R Pg 4 3/8 |Amp Te Connectivity 52266-4 | Newark Electronics |
Terminals TERMINAL R PG 4 3/8 | Rapid Electronics |
Ring Tongue Terminal 4AWG 51.16mm 17.25mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 52266-4?
Additional datasheets, footprints and schematics for 52266-4 are listed on our Part Details page. You can also find images and similar parts to 52266-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52266-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52266-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52266-4 fall under?
The 52266-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52266-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52266-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 52266-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52266-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 52266-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52266-4 often in real-time on the comparison pages.
What if I can't find stock of 52266-4?
You can fill out our help required form which you can use to request a quote for 52266-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.