Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052266-1,
A26433-000 |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Yellow |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 9.91mm, .39in, 9.53mm |
Wire Insulation Diameter (Max) | 13.08mm, .515in |
Overall Length | 51.2mm, 2.014in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .515in, 13.08mm |
Wire Size | 4AWG, 21mm², 33100 – 52600CMA |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Shape Description | RING-044 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 90°C, 194°F |
Terminal R Pg 4 3/8 Rohs Compliant: Yes |Amp Te Connectivity 52266-1 | Newark Electronics |
Ring Tongue Terminal 4AWG 51.16mm 17.25mm Tin Loose Piece | Avnet America |
Terminal R Pg 4 3/8 | TE Connectivity 52266-1 | RS Americas |
TERMINAL R PG 4 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 33100 – 52600 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 4 AWG 21 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 52266-1 | Internal Number: 52266-1 | Alias Number: A26433-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52266-1?
Additional datasheets, footprints and schematics for 52266-1 are listed on our Part Details page. You can also find images and similar parts to 52266-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52266-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52266-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52266-1 fall under?
The 52266-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52266-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52266-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52266-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52266-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 52266-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52266-1 often in real-time on the comparison pages.
What if I can't find stock of 52266-1?
You can fill out our help required form which you can use to request a quote for 52266-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.