Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052266-0,
F42153-000 |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$90.09
|
No stock
|
Buy Now | |
TE Store
from US$2.07
|
7,513
in stock
|
Buy Now | |
Heilind Electronics
from US$1.36
|
119
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.36
|
28
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 21mm², 4AWG, 33100 – 52600CMA |
Wire Insulation Diameter (Max) | .515in, 13.08mm |
Stud Diameter | 8.33mm, .328in |
Wire Insulation Diameter | 13.08mm, .515in |
Overall Length | 51.156mm, 2.014in |
Tongue Thickness | .048in, 1.22mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | M8, 5/16 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-044 |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL R PG 4 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 33100 – 52600 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 4 AWG 21 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 52266 | Internal Number: 52266 | Alias Number: AMPS-0-0052266-0 | TE Connectivity | TE Store |
TERMINAL R PG 4 5/16 | Heilind Electronics |
Terminal, Ring Tongue, 5/16In, Yellow | Newark Electronics |
Ring Tongue Terminal 4AWG 51.16mm 17.25mm Tin Loose Piece | Avnet America |
Terminal R Pg 4 5/16 | TE Connectivity 52266 | RS Americas |
Where can I find additional details, specifications and documents for a 52266?
Additional datasheets, footprints and schematics for 52266 are listed on our Part Details page. You can also find images and similar parts to 52266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52266 fall under?
The 52266 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52266 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52266 you can contact the distributor directly for product support, shipping queries etc.
Is the 52266 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52266 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 52266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52266 often in real-time on the comparison pages.
What if I can't find stock of 52266?
You can fill out our help required form which you can use to request a quote for 52266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.