Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
No stock
|
Buy Now | |
TE Store
from US$4.09
|
8,425
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
-
|
Buy Now | |
Future Electronics
from US$1.58
|
-
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 20800 – 33100CMA, 13 – 15mm², 6AWG |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 11.07mm, .436in |
Overall Length | 1.719in, 43.663mm |
Wire Insulation Diameter (Max) | .436in, 11.07mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Tape Mounted |
Sealable | No |
Shape Description | RING-044 |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 6 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: #10 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 52265-3 | Internal Number: 52265-3 | TE Connectivity | TE Store |
Terminal R Pg 6 10 Rohs Compliant: Yes |Amp Te Connectivity 52265-3 | Newark Electronics |
Plasti-Grip 6 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 6AWG 43.66mm 11.89mm Tin T/R | Avnet America |
Terminal R Pg 6 10 | TE Connectivity 52265-3 | RS Americas |
TERMINAL R PG 6 10 | Farnell |
TERMINAL R PG6 10 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 52265-3?
Additional datasheets, footprints and schematics for 52265-3 are listed on our Part Details page. You can also find images and similar parts to 52265-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52265-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52265-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52265-3 fall under?
The 52265-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52265-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52265-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52265-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52265-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 52265-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52265-3 often in real-time on the comparison pages.
What if I can't find stock of 52265-3?
You can fill out our help required form which you can use to request a quote for 52265-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.