Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 9.91mm, .39in, 9.53mm |
Wire Size | 20800 – 33100CMA, 13 – 15mm², 6AWG |
Wire Insulation Diameter | 11.43mm, .45in |
Overall Length | 48.412mm, 1.906in |
Wire Insulation Diameter (Max) | 11.43mm, .45in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 500 |
Shape Description | RING-044 |
Insulated | Yes |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 6 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 52264-5 | Internal Number: 52264-5 | TE Connectivity | TE Store |
Terminal R Pg 6 3/8 Rohs Compliant: Yes |Amp Te Connectivity 52264-5 | Newark Electronics |
Plastic-Grip 6 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 6AWG 48.41mm 15.88mm Tin T/R | Avnet America |
Terminal R Pg 6 3/8 | TE Connectivity 52264-5 | RS Americas |
TERMINAL, RING TONGUE, PLASTI-GRIP, WIRE SIZE, 6 AWG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 52264-5?
Additional datasheets, footprints and schematics for 52264-5 are listed on our Part Details page. You can also find images and similar parts to 52264-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52264-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52264-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52264-5 fall under?
The 52264-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52264-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52264-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 52264-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52264-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 52264-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52264-5 often in real-time on the comparison pages.
What if I can't find stock of 52264-5?
You can fill out our help required form which you can use to request a quote for 52264-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.