Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052264-1,
CN2891-000 |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$78.26
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.63
|
5,519
in stock
|
Buy Now | |
TE Store
from US$2.49
|
4,770
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.63
|
1,104
in stock
|
Buy Now | |
RS Americas
from US$1.57
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$2.13
|
13
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
element14
from US$91.46
|
-
|
Buy Now | |
Boersig
from US$0.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 9.91mm, .39in, 9.53mm |
Wire Size | 20800 – 33100CMA, 13 – 15mm², 6AWG |
Wire Insulation Diameter | 11.43mm, .45in |
Overall Length | 48.412mm, 1.906in |
Wire Insulation Diameter (Max) | 11.43mm, .45in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-044 |
Insulated | Yes |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 6 3/8 | Heilind Electronics |
TERMINAL R PG 6 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 52264-1 | Internal Number: 52264-1 | Alias Number: AMPS-0-0052264-1 | TE Connectivity | TE Store |
Terminal Ring Tongue Copper 6 AWG 3/8 In. Tin Vinyl Blue | TE Connectivity 52264-1 | RS Americas |
Terminals Terminal R Pg 6 3/8 Sz 3/8 Pg 6 |Amp Te Connectivity 52264-1 | Newark Electronics |
RING TONGUE TERMINAL R PG 6 3/8 CLOSED BARREL | Future Electronics |
Ring Tongue Terminal 6AWG 48.41mm 15.88mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE | element14 |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Product Range | PLASTI-GRIP Series |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Insulator Material | Vinyl |
Insulator Colour | Blue |
Where can I find additional details, specifications and documents for a 52264-1?
Additional datasheets, footprints and schematics for 52264-1 are listed on our Part Details page. You can also find images and similar parts to 52264-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52264-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52264-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52264-1 fall under?
The 52264-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52264-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52264-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52264-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52264-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 52264-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52264-1 often in real-time on the comparison pages.
What if I can't find stock of 52264-1?
You can fill out our help required form which you can use to request a quote for 52264-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.