Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052264-0,
CA5435-000 |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$97.03
|
No stock
|
Buy Now | |
TE Store
from US$2.14
|
5,611
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.80
|
42
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
Boersig
from US$0.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .045in, 1.14mm |
Overall Length | 1.906in, 48.412mm |
Wire Size | 20800 – 33100CMA, 13 – 15mm², 6AWG |
Stud Diameter | .328in, 8.33mm |
Wire Insulation Diameter | .45in, 11.43mm |
Wire Insulation Diameter (Max) | 11.43mm, .45in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | 5/16, M8 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-044 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 6 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 52264 | Internal Number: 52264 | Alias Number: AMPS-0-0052264-0 | TE Connectivity | TE Store |
Terminal, Ring Tongue 5/16In, Crimp Blue | Newark Electronics |
Ring Tongue Terminal 6AWG 48.41mm 15.88mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, Copper, 6 AWG, 5/16 In., Tin, Vinyl, Blue | TE Connectivity 52264 | RS Americas |
Where can I find additional details, specifications and documents for a 52264?
Additional datasheets, footprints and schematics for 52264 are listed on our Part Details page. You can also find images and similar parts to 52264 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52264 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52264 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52264 fall under?
The 52264 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52264 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52264 you can contact the distributor directly for product support, shipping queries etc.
Is the 52264 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52264 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52264.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52264 often in real-time on the comparison pages.
What if I can't find stock of 52264?
You can fill out our help required form which you can use to request a quote for 52264 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.