Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1112350 |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.67
|
No stock
|
Buy Now | |
TE Store
from US$1.34
|
6,368
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
1,500
in stock
|
Buy Now | |
Powell Electronics
from US$0.66
|
1,240
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
350
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | .17in, 4.318mm |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Wire Insulation Diameter (Max) | .36in, 9.144mm |
Wire Insulation Diameter | 9.144mm, .36in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Shape Description | RING-044 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 8 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 52263-2 | Internal Number: 52263-2 | Alias Number: 1112350 | TE Connectivity | TE Store |
TERMINAL R PG 8 10 | Heilind Electronics |
Terminal R Pg 8 10 Rohs Compliant: Yes |Te Connectivity 52263-2 | Newark Electronics |
Ring Tongue Terminal 8AWG 39.52mm 10.95mm Tin T/R | Avnet America |
Terminal R Pg 8 10 | TE Connectivity 52263-2 | RS Americas |
RING TERM, #10, RED, 8MM2, 8AWG | Farnell |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 52263-2?
Additional datasheets, footprints and schematics for 52263-2 are listed on our Part Details page. You can also find images and similar parts to 52263-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52263-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52263-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52263-2 fall under?
The 52263-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52263-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52263-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 52263-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52263-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 52263-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52263-2 often in real-time on the comparison pages.
What if I can't find stock of 52263-2?
You can fill out our help required form which you can use to request a quote for 52263-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.