Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Tin |
Crimp Type | Single |
RF Connector Mated Outer Diameter (Approximate) | 18.29mm, .72in |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Screw |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | Polypropylene |
Coupling Nut Style | Ribbed |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | UHF |
Sealable | No |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 8, RG 8A, RG 213 |
Connectors UHF PLUG RG 8 TIN PL | Rapid Electronics |
TE Connectivity UHF PLUG RG 8 TIN PL RF Connectors / Coa | Distrelec |
Uhf Plug Rg 8 Tin Pl |Amp Te Connectivity 5226279-2 | Newark Electronics |
Conn UHF PL 0Hz to 500MHz Crimp ST Cable Mount Tin | Avnet America |
Where can I find additional details, specifications and documents for a 5226279-2?
Additional datasheets, footprints and schematics for 5226279-2 are listed on our Part Details page. You can also find images and similar parts to 5226279-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5226279-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5226279-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5226279-2 fall under?
The 5226279-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5226279-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5226279-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5226279-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5226279-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 5226279-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5226279-2 often in real-time on the comparison pages.
What if I can't find stock of 5226279-2?
You can fill out our help required form which you can use to request a quote for 5226279-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.