Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
1,120
in stock
|
Buy Now | |
Farnell
from US$0.07
|
13,365
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
3,365
in stock
|
Buy Now | |
element14
from US$0.06
|
3,365
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
1,858
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
557
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
526
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
34
in stock
|
Buy Now | |
RS Americas
from US$11.37
|
11
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now |
Battery Sizes Accepted | AAAA AAA N |
---|---|
Battery Terminals | Solder Tab |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
Accessory Type | Button Contact |
Body Material | Steel |
POSITIVE BUTTON, BATTERY CONTACT | Farnell |
Positive Button, Battery Contact | Newark Electronics |
SINGLE BUTTON CONTACT | Heilind Electronics |
BATTERY HOLDER AAA | RS |
Button-like contact | Transfer Multisort Elektronik |
Single Positive Button Type Battery Contact for AAA / AAAA / N Size Cells | Future Electronics |
BATTERY CONTACT POS. BUTTON | Rutronik |
Contact | Carlton-Bates |
Battery Contacts SINGLE BUTTON CONTACT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Adjustable Tool Belt |
---|---|
For Use With | Tool Bags and Tool Pouches |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 5225?
Additional datasheets, footprints and schematics for 5225 are listed on our Part Details page. You can also find images and similar parts to 5225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5225 fall under?
The 5225 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5225 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5225 you can contact the distributor directly for product support, shipping queries etc.
Is the 5225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5225 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Heilind Electronics and RS have stock available or on a lead time for 5225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5225 often in real-time on the comparison pages.
What if I can't find stock of 5225?
You can fill out our help required form which you can use to request a quote for 5225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.