Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
430
in stock
|
Buy Now | |
element14
from US$0.08
|
16,725
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
15,990
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
12,483
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
2,912
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
450
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
271
in stock
|
Buy Now | |
Farnell
from US$0.14
|
235
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now |
Battery Sizes Accepted | AA A |
---|---|
Battery Terminals | Solder Tab |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Batteries | 1 |
Battery Sizes Accepted:AA, A | element14 |
Positive Button, Battery Contact | Newark Electronics |
SINGLE BUTTON CONTACT | Heilind Electronics |
Button-like contact | Transfer Multisort Elektronik |
BATTERY HOLDER AA | RS |
Economical and Space Saving Positive Button Contact for A / AA Cells | Future Electronics |
BATTERY POS. A, AA | Farnell |
BATTERY CONTACT POS. BUTTON | Rutronik |
Battery Contact, Button, Spring Steel/Nickel, 1 Cell , A, AA, CR2 | Keystone Electronics 5224 | RS Americas |
Contact | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs POS BUTTON CNT A/AA | Sager |
Where can I find additional details, specifications and documents for a 5224?
Additional datasheets, footprints and schematics for 5224 are listed on our Part Details page. You can also find images and similar parts to 5224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5224 fall under?
The 5224 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5224 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5224 you can contact the distributor directly for product support, shipping queries etc.
Is the 5224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5224 have stock available?
Authorised distributors including element14, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 5224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5224 often in real-time on the comparison pages.
What if I can't find stock of 5224?
You can fill out our help required form which you can use to request a quote for 5224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.