Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.10
|
522
in stock
|
Buy Now | |
Rapid Electronics
from US$8.31
|
929
in stock
|
Buy Now | |
Chip One Stop
from US$6.83
|
929
in stock
|
Buy Now | |
Distrelec
from US$8.74
|
929
in stock
|
Buy Now | |
Newark Electronics
from US$9.67
|
522
in stock
|
Buy Now | |
element14
from US$8.46
|
522
in stock
|
Buy Now | |
TE Store
from US$8.59
|
515
in stock
|
Buy Now | |
Avnet America
from US$6.89
|
-
|
Buy Now | |
RS Americas
from US$10.81
|
-
|
Buy Now | |
Boersig
from US$8.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 6 |
---|---|
Number of Rows | 1 |
Row-to-Row Spacing | 0mm, 0in |
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Number of Signal Positions | 1 |
Board-to-Board Configuration | Vertical |
Interface Type | 2mm HM |
Contact Current Rating (Max) | 10A |
Contact Termination Area Plating Material | Tin |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 19.68 – 49.21µin, .5 – 1.25µm |
Operating Voltage | 250VAC, 48VDC |
Housing Color | Gray |
Centerline (Pitch) | 3mm, .118in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tube, Box & Tube |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Power to the Board UPM EXPANDED RECEPT ASSEMB | Rapid Electronics |
TE Connectivity - AMP PWR CONN UPM EXPANDED RECEPTACLE ASSEMB | Distrelec |
Connector, Rcpt, 6Pos, 3Mm Rohs Compliant: Yes |Amp Te Connectivity 5223995-3 | Newark Electronics |
CONNECTOR, RCPT, 6POS, 3MM | element14 |
UPM EXPANDED RECEPTACLE ASSEMB Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 6 Centerline (Pitch): 3 mm Connector Assembly Receptacle Board-to-Board 6 | Rectangular Power Connector | Part Number: 5223995-3 | Internal Number: 5223995-3 | 3 mm | TE Connectivity | TE Store |
Conn Power RCP 6 POS 3mm Press Fit ST Thru-Hole 6 Terminal 1 Port | Avnet America |
UPM EXPANDED RECEPTACLE ASSEMB, Rectangular Power Connectors | TE Connectivity 5223995-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 6Contacts |
Pitch Spacing | - |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5223995-3?
Additional datasheets, footprints and schematics for 5223995-3 are listed on our Part Details page. You can also find images and similar parts to 5223995-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223995-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223995-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223995-3 fall under?
The 5223995-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5223995-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223995-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223995-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223995-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5223995-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223995-3 often in real-time on the comparison pages.
What if I can't find stock of 5223995-3?
You can fill out our help required form which you can use to request a quote for 5223995-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.