Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.83
|
13,870
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
13,870
in stock
|
Buy Now | |
Rapid Electronics
from US$2.77
|
13,870
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
13,870
in stock
|
Buy Now | |
Farnell
from US$3.39
|
11,100
in stock
|
Buy Now | |
TE Store
from US$3.22
|
695
in stock
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now |
Guide Component Base Material | Zinc Alloy Die Casting |
---|---|
Guide Component Plating Material Finish Process | Chromate Conversion Coating |
Keying & Polarized Position Locations | 315° |
Contact Mating Area Plating Material | Zinc Alloy |
Product Length | 34.2mm |
Guide Hardware | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mounting Angle | Right Angle |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 1 |
Backplane Guide Hardware Type | Guide Socket Module |
Interface Type | 2mm HM |
High Speed/Modular Conn Upm Keyed Guide Module |Amp Te Connectivity 5223986-8 | Newark Electronics |
High Speed/Modular Conn UPM KEYED GUIDE MODULE | Rapid Electronics |
TE Connectivity UPM KEYED GUIDE MODULE High Speed / Modular Connectors UPM KEYED GUIDE MODULE | Distrelec |
GUIDE MODULE, POWER CONNECTOR | Farnell |
UPM KEYED GUIDE MODULE Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Zinc Alloy Die Casting Hardware Accessory Function: Guide Hardware Guide Socket Module Zinc Alloy Die Casting Guide Hardware | Connector Hardware | Part Number: 5223986-8 | Internal Number: 5223986-8 | TE Connectivity | TE Store |
Connector Accessories Guide ModuleZinc Alloy Die Casting | Avnet America |
Where can I find additional details, specifications and documents for a 5223986-8?
Additional datasheets, footprints and schematics for 5223986-8 are listed on our Part Details page. You can also find images and similar parts to 5223986-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223986-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223986-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223986-8 fall under?
The 5223986-8 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5223986-8 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223986-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223986-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223986-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5223986-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223986-8 often in real-time on the comparison pages.
What if I can't find stock of 5223986-8?
You can fill out our help required form which you can use to request a quote for 5223986-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.