Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.34
|
142
in stock
|
Buy Now | |
Powell Electronics
from US$2.85
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$3.01
|
142
in stock
|
Buy Now | |
Chip One Stop
from US$4.35
|
142
in stock
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
RS Americas
from US$3.00
|
-
|
Buy Now | |
Boersig
from US$2.85
|
-
|
Buy Now | |
TE Store
from US$3.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Plating Material Finish Process | Chromate Conversion Coating |
---|---|
Guide Component Base Material | Zinc Alloy Die Casting |
Keying & Polarized Position Locations | 270° |
Contact Mating Area Plating Material | Zinc Alloy |
Product Length | 34.2mm |
Mounting Angle | Right Angle |
Mating Alignment | With |
Guide Hardware | With |
Mating Alignment Type | Keyed |
Packaging Method | Box |
Packaging Quantity | 1 |
実装方法 | Box |
Backplane Guide Hardware Type | Guide Socket Module |
Interface Type | 2mm HM |
High Speed/Modular Conn Upm Keyed Guide Module |Amp Te Connectivity 5223986-7 | Newark Electronics |
High Speed/Modular Conn UPM KEYED GUIDE MODULE | Rapid Electronics |
Connector Accessories Guide ModuleZinc Alloy Die Casting | Avnet America |
UPM KEYED GUIDE MODULE, Backplane Guide Hardware | TE Connectivity 5223986-7 | RS Americas |
Special Order: UPM KEYED GUIDE MODULE Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Zinc Alloy Die Casting Hardware Accessory Function: Guide Hardware Guide Socket Module Zinc Alloy Die Casting Guide Hardware | Connector Hardware | Part Number: 5223986-7 | Internal Number: 5223986-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5223986-7?
Additional datasheets, footprints and schematics for 5223986-7 are listed on our Part Details page. You can also find images and similar parts to 5223986-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223986-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223986-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223986-7 fall under?
The 5223986-7 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5223986-7 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223986-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223986-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223986-7 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5223986-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223986-7 often in real-time on the comparison pages.
What if I can't find stock of 5223986-7?
You can fill out our help required form which you can use to request a quote for 5223986-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.