5223986-5 PCB Connectors by TE Connectivity

UPM KEYED GUIDE MODULE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.57

Distributor Stock
Logo for Newark
Newark
from US$2.72
No stock
Buy Now
Logo for TE Store
TE Store
from US$3.58
3,589
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.57
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.69
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Guide Component Base Material Zinc Alloy Die Casting
Guide Component Plating Material Finish Process Chromate Conversion Coating
Keying & Polarized Position Locations 180°
Contact Mating Area Plating Material Zinc Alloy
Product Length 34.2mm
Guide Hardware With
Mating Alignment With
Mating Alignment Type Keyed
Mounting Angle Right Angle
実装方法 Box
Packaging Method Box
Packaging Quantity 1
Backplane Guide Hardware Type Guide Socket Module
Interface Type 2mm HM

Compatible Parts


Alternative Descriptions

UPM KEYED GUIDE MODULE Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Zinc Alloy Die Casting Hardware Accessory Function: Guide Hardware Guide Socket Module Zinc Alloy Die Casting Guide Hardware | Connector Hardware | Part Number: 5223986-5 | Internal Number: 5223986-5 | TE Connectivity | TE Store
Guide Module | Newark Electronics
Connector Accessories Guide Module Zinc Alloy Die Cast Chromate Finish | Avnet America
SOLIS SP SPD22-16COM22-18MIL901 | TE Connectivity 5223986-5 | RS Americas
INTERCONNECT ACCESSORY | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5223986-5?

Additional datasheets, footprints and schematics for 5223986-5 are listed on our Part Details page. You can also find images and similar parts to 5223986-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5223986-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223986-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5223986-5 fall under?

The 5223986-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.

Can I view similar or alternative parts?

You can view similar parts to 5223986-5 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5223986-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 5223986-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5223986-5 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 5223986-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5223986-5 often in real-time on the comparison pages.

What if I can't find stock of 5223986-5?

You can fill out our help required form which you can use to request a quote for 5223986-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay