Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Component Plating Material Finish Process | Chromate Conversion Coating |
---|---|
Guide Component Base Material | Zinc Alloy Die Casting |
Keying & Polarized Position Locations | 90° |
Contact Mating Area Plating Material | Zinc Alloy |
Product Length | 34.2mm |
Mounting Angle | Right Angle |
Mating Alignment Type | Keyed |
Guide Hardware | With |
Mating Alignment | With |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 1 |
Backplane Guide Hardware Type | Guide Socket Module |
Interface Type | 2mm HM |
UPM KEYED GUIDE MODULE Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Zinc Alloy Die Casting Hardware Accessory Function: Guide Hardware Guide Socket Module Zinc Alloy Die Casting Guide Hardware | Connector Hardware | Part Number: 5223986-3 | Internal Number: 5223986-3 | TE Connectivity | TE Store |
5223986-3 - Upm Keyed Guide Module Rohs Compliant: Yes |Amp Te Connectivity 5223986-3 | Newark Electronics |
Connector Accessories Guide ModuleZinc Alloy Die Casting | Avnet America |
Thread Size 4-40 Zinc Alloy Die Casting 90â–‘ Keyed Right Angle Guide Module | Future Electronics |
UPM KEYED GUIDE MODULE, Backplane Guide Hardware | TE Connectivity 5223986-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5223986-3?
Additional datasheets, footprints and schematics for 5223986-3 are listed on our Part Details page. You can also find images and similar parts to 5223986-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223986-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223986-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223986-3 fall under?
The 5223986-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5223986-3 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223986-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223986-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223986-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 5223986-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223986-3 often in real-time on the comparison pages.
What if I can't find stock of 5223986-3?
You can fill out our help required form which you can use to request a quote for 5223986-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.