Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Component Base Material | Stainless Steel |
---|---|
Guide Component Plating Material Finish Process | Passivated |
Guide Length | .99in, 25.16mm |
Thread Length | 2.4mm, .094in |
Product Length | 25.16mm |
Mounting Angle | Vertical |
Guide Hardware | With |
Screw & Hole Thread Size | 6-32 UNC-2B |
Backplane Guide Hardware Type | Guide Pin |
Upm Keyed Guide Pin |Te Connectivity 5223985-9 | Newark Electronics |
Connector Accessories Guide Pin | Avnet America |
UPM KEYED GUIDE PIN | TE Connectivity 5223985-9 | RS Americas |
Special Order: UPM KEYED GUIDE PIN Connector Hardware Accessory Type: Guide Pin Primary Product Material: Stainless Steel Hardware Accessory Function: Guide Hardware Guide Pin Stainless Steel Guide Hardware | Connector Hardware | Part Number: 5223985-9 | Internal Number: 5223985-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5223985-9?
Additional datasheets, footprints and schematics for 5223985-9 are listed on our Part Details page. You can also find images and similar parts to 5223985-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223985-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223985-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223985-9 fall under?
The 5223985-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5223985-9 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223985-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223985-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223985-9 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5223985-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223985-9 often in real-time on the comparison pages.
What if I can't find stock of 5223985-9?
You can fill out our help required form which you can use to request a quote for 5223985-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.