Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.18
|
4,211
in stock
|
Buy Now | |
Rapid Electronics
from US$1.71
|
6,384
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
6,384
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
4,211
in stock
|
Buy Now | |
element14
from US$1.54
|
4,211
in stock
|
Buy Now | |
TE Store
from US$1.99
|
1,699
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$2.53
|
-
|
Buy Now | |
Avnet Asia
from US$1.32
|
-
|
Buy Now | |
Boersig
from US$1.77
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Guide Component Base Material | Zinc Alloy Die Casting |
---|---|
Guide Component Plating Material Finish Process | Chromate Conversion Coating |
Contact Mating Area Plating Material | Zinc Alloy |
Thread Length | .087in, 2.2mm |
Product Length | 25.16mm |
Guide Hardware | With |
Comment | Overall length: 26.86 [1.057] |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 1 |
Backplane Guide Hardware Type | Guide Pin |
Interface Type | 2mm HM |
KUGELBUECHSE | Rapid Electronics |
GUIDE PIN, POWER CONNECTOR | Farnell |
Guide Pin, 26.86Mm, Zinc Alloy | Newark Electronics |
GUIDE PIN, 26.86MM, ZINC ALLOY | element14 |
UPM KEYED GUIDE PIN #6-32 Connector Hardware Accessory Type: Guide Pin Primary Product Material: Zinc Alloy Die Casting Hardware Accessory Function: Guide Hardware Guide Pin Zinc Alloy Die Casting Guide Hardware | Connector Hardware | Part Number: 5223985-5 | Internal Number: 5223985-5 | TE Connectivity | TE Store |
Connector Accessories Guide Pin Zinc Alloy Die Cast Chromate Finish | Avnet America |
2MM HM UNIVERSAL POWER MODULE KEYED GUIDE PIN | Future Electronics |
UPM KEYED GUIDE PIN Number 6-32, Backplane Guide Hardware | TE Connectivity 5223985-5 | RS Americas |
UPM KEYED GUIDE PIN #6-32 | Boersig |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5223985-5?
Additional datasheets, footprints and schematics for 5223985-5 are listed on our Part Details page. You can also find images and similar parts to 5223985-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223985-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223985-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223985-5 fall under?
The 5223985-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5223985-5 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223985-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223985-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223985-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 5223985-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223985-5 often in real-time on the comparison pages.
What if I can't find stock of 5223985-5?
You can fill out our help required form which you can use to request a quote for 5223985-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.