Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Component Base Material | Zinc Alloy |
---|---|
Guide Component Plating Material Finish Process | Passivated |
Number of Positions | 2 |
Guide Length | 1.346in, 34.2mm |
Thread Length | 16.75mm, .66in |
Mounting Angle | Right Angle |
Guide Hardware | With |
Screw & Hole Thread Size | M3 x .5 |
Backplane Guide Hardware Type | Guide Socket Module |
Connector Accessories Guide Module Zinc Alloy Die Casting Chromate Conversion Finish | Avnet America |
UPM GUIDE MODULE Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Zinc Alloy Hardware Accessory Function: Guide Hardware Guide Socket Module Zinc Alloy Guide Hardware | Connector Hardware | Part Number: 5223979-2 | Internal Number: 5223979-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5223979-2?
Additional datasheets, footprints and schematics for 5223979-2 are listed on our Part Details page. You can also find images and similar parts to 5223979-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223979-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223979-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223979-2 fall under?
The 5223979-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5223979-2 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223979-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223979-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223979-2 have stock available?
Authorised distributors including Avnet America, Avnet Asia and TE Store have stock available or on a lead time for 5223979-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223979-2 often in real-time on the comparison pages.
What if I can't find stock of 5223979-2?
You can fill out our help required form which you can use to request a quote for 5223979-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.