Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-5223957-1,
C54110-000 |
Prices starting from US$1.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.83 |
2,627
|
Buy Now | |
Future Electronics | US$1.50 |
8,150
|
Buy Now | |
Rapid Electronics | US$1.42 |
7,577
|
Buy Now | |
Chip One Stop | US$1.07 |
7,577
|
Buy Now | |
Avnet America | US$1.35 |
3,095
|
Buy Now | |
TE Store | US$2.21 |
2,962
|
Buy Now | |
Newark Electronics | US$1.51 |
-
|
Buy Now | |
RS Americas | US$1.44 |
-
|
Buy Now | |
element14 | US$1.79 |
-
|
Buy Now | |
Avnet Asia | US$1.41 |
-
|
Buy Now | |
Boersig | US$1.46 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Guide Component Plating Material Finish Process | Chromate Conversion Coating |
---|---|
Guide Component Base Material | Zinc Alloy Die Casting |
Product Length | 34.2mm |
Guide Hardware | With |
Mounting Angle | Right Angle |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 1 |
Backplane Guide Hardware Type | Guide Socket Module |
Interface Type | 2mm HM |
Universal 4-40 UNC-2B Right Angle Power Guide Module | Future Electronics |
Power to the Board ACC:FEM GUIDE MOD B-PLANE UPM | Rapid Electronics |
GUIDE MODULE, CONNECTOR | Farnell |
Connector Accessories Guide Module Zinc Alloy Die Cast Chromate Finish | Avnet America |
UPM GUIDE MODULE Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Zinc Alloy Die Casting Hardware Accessory Function: Guide Hardware Guide Socket Module Zinc Alloy Die Casting Guide Hardware | Connector Hardware | Part Number: 5223957-1 | Internal Number: 5223957-1 | Alias Number: C54110-000 | TE Connectivity | TE Store |
Guide Module, Z-Pack Universal Power Mod | Newark Electronics |
GUIDE MODULE, UNIVERSAL POWER PACK, 4-40, RIGHT ANGLE | TE Connectivity 5223957-1 | RS Americas |
GUIDE MODULE, R/A RCPT, ZINC ALLOY | element14 |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Accessory Type | Guide Module |
---|---|
For Use With | Z-Pack 2 mm HM Z-Pack HS3 Z-Pack HM-Zd and Multi GIG RT2J |
Product Range | - |
Where can I find additional details, specifications and documents for a 5223957-1?
Additional datasheets, footprints and schematics for 5223957-1 are listed on our Part Details page. You can also find images and similar parts to 5223957-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223957-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223957-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223957-1 fall under?
The 5223957-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5223957-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223957-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223957-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223957-1 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 5223957-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223957-1 often in real-time on the comparison pages.
What if I can't find stock of 5223957-1?
You can fill out our help required form which you can use to request a quote for 5223957-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.