Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Rows | 4 |
Number of Columns | 2 |
Number of Positions | 8 |
Contact Current Rating (Max) | 5A |
Row-to-Row Spacing | 2mm, .078in |
Centerline (Pitch) | 6mm, .23in |
Number of Shrouded Sides | 0 |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shrouded | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Special Order: 2MM FB,ASY,008,PWR,REC,EN,3.56 PCB Connector Assembly Type: PCB Mount Receptacle Connector System: Board-to-Board Number of Positions: 8 PCB Mount Orientation: Right Angle Backplane Architecture: Traditional Backplane PCB Mount Receptacle Board-to-Board 8 Right Angle | Backplane Power Connector | Part Number: 5223174-1 | Internal Number: 5223174-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5223174-1?
Additional datasheets, footprints and schematics for 5223174-1 are listed on our Part Details page. You can also find images and similar parts to 5223174-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223174-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223174-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223174-1 fall under?
The 5223174-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5223174-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223174-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223174-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223174-1 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 5223174-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223174-1 often in real-time on the comparison pages.
What if I can't find stock of 5223174-1?
You can fill out our help required form which you can use to request a quote for 5223174-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.