Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
285,329
in stock
|
Buy Now | |
Sager
from US$0.07
|
21,698
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
6,110
in stock
|
Buy Now | |
element14
from US$0.07
|
6,110
in stock
|
Buy Now | |
Farnell
from US$0.09
|
6,110
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
1,998
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,570
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
332
in stock
|
Buy Now | |
RS Americas
from US$7.08
|
118
in stock
|
Buy Now | |
Carlton-Bates
from US$0.08
|
-
|
Buy Now |
Battery Sizes Accepted | AA A |
---|---|
Battery Terminals | Solder Tab |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
Accessory Type | Button Contact |
Body Material | Steel |
Economical and Space Saving Positive Button Contact with Tab for A / AA Cells | Future Electronics |
Cylindrical Battery Contacts, Clips, Holders & Springs SINGLE BUTTON CONTAC | Sager |
Positive Button, Battery Contact | Newark Electronics |
POSITIVE BUTTON, BATTERY CONTACT | element14 |
HOLDER POSITIVE A AA THK STEEL | Rutronik |
Button-like contact | Transfer Multisort Elektronik |
Keystone Battery Holder 1x A / AA / CR2 Case Mount | Distrelec |
Battery Contact, Positive Contact, Solid Button, Steel, Nickel Plate Contact, A, AA, CR2 Cell | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Tapered and Relieved |
---|---|
Cut Type | Razor Flush |
Cutting Capacity Max | 0.035" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5223?
Additional datasheets, footprints and schematics for 5223 are listed on our Part Details page. You can also find images and similar parts to 5223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5223 fall under?
The 5223 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5223 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5223 you can contact the distributor directly for product support, shipping queries etc.
Is the 5223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5223 have stock available?
Authorised distributors including Future Electronics, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5223 often in real-time on the comparison pages.
What if I can't find stock of 5223?
You can fill out our help required form which you can use to request a quote for 5223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.