Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
673
in stock
|
Buy Now | |
element14
from US$4.67
|
673
in stock
|
Buy Now | |
Farnell
from US$3.51
|
673
in stock
|
Buy Now | |
Rapid Electronics
from US$3.14
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$3.28
|
58
in stock
|
Buy Now | |
Distrelec
from US$4.58
|
58
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Shape | Circular |
Body Insulation | Without |
Body Material | Zinc |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
Crimp Type | Dual |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 75Ω |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Mechanical |
Detent | With |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | Polyethylene |
Coupling Nut Base Material | Brass |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | BNC |
Sealable | Yes |
Connector Seal Type | Gasket |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 59, RG 59B, RG 59A |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Rf Coaxial, Bnc Jack, 75 Ohm, Cable | Newark Electronics |
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, | element14 |
Connectors JACK BLKHD COML 75 OHM | Rapid Electronics |
TE Connectivity - AMP BNC Jack 75Ohm Straight Panel Mount | Distrelec |
JACK BULKHEAD 75 OHM BNC | RS |
Conn BNC RCP 0Hz to 2GHz 75Ohm Crimp ST Cable Mount Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG59 RG59A RG59B |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5221221-2?
Additional datasheets, footprints and schematics for 5221221-2 are listed on our Part Details page. You can also find images and similar parts to 5221221-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5221221-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5221221-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5221221-2 fall under?
The 5221221-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5221221-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5221221-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5221221-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5221221-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5221221-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5221221-2 often in real-time on the comparison pages.
What if I can't find stock of 5221221-2?
You can fill out our help required form which you can use to request a quote for 5221221-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.