Status: | Unknown |
---|---|
Series: | 522 Series |
RoHS: | Unknown |
Prices starting from US$4.45
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$4.45
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | - |
Isolation Voltage | 4kV |
CTR Min | 0.5% |
Collector Emitter Voltage V(br)ceo | 32V |
Product Range | 522 Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 522-03-I?
Additional datasheets, footprints and schematics for 522-03-I are listed on our Part Details page. You can also find images and similar parts to 522-03-I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 522-03-I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 522-03-I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 522-03-I fall under?
The 522-03-I is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 522-03-I when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 522-03-I you can contact the distributor directly for product support, shipping queries etc.
Is the 522-03-I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 522-03-I have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 522-03-I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 522-03-I often in real-time on the comparison pages.
What if I can't find stock of 522-03-I?
You can fill out our help required form which you can use to request a quote for 522-03-I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.