Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13 – 15mm², 6AWG, 20800 – 33100CMA |
Overall Length | 30mm, 1.181in |
Barrel Inside Diameter | .232in, 5.893mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Shape Description | RING-051 |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERM, RING, SOLIS, 6, #10, T&R Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: #10 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 52197-1 | Internal Number: 52197-1 | TE Connectivity | TE Store |
Terminal Solis R 6-10 |Amp Te Connectivity 52197-1 | Newark Electronics |
Ring Tongue Terminal 6AWG 30mm 10.31mm Tin Tape | Avnet America |
Terminal, inal Solis R 6-10 | TE Connectivity 52197-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52197-1?
Additional datasheets, footprints and schematics for 52197-1 are listed on our Part Details page. You can also find images and similar parts to 52197-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52197-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52197-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52197-1 fall under?
The 52197-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52197-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52197-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52197-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52197-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 52197-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52197-1 often in real-time on the comparison pages.
What if I can't find stock of 52197-1?
You can fill out our help required form which you can use to request a quote for 52197-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.