Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
3,375
in stock
|
Buy Now | |
TE Store
from US$1.35
|
39,861
in stock
|
Buy Now | |
element14
from US$0.65
|
6,892
in stock
|
Buy Now | |
Farnell
from US$0.64
|
6,892
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
456
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$0.61
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Type 2 |
---|---|
Face | Double |
Plating Material | Nickel, Copper |
Slotted | Yes |
Terminal Type | Barrel |
Barrel Wire Size | 16 – 14AWG, 1.25 – 2mm² |
Packaging Method | Box |
Packaging Quantity | 250 |
Foil Thickness (Max) | .03in, .76mm |
TERMINAL,TERMI-FOIL 16-14 Foil Terminal Type: Barrel Foil Terminal Body Type: Type 2 Accepts Foil Thickness (Max): .03 in Accepts Foil Thickness (Max): .76 mm Terminal Plating Material: Nickel Barrel Type 2 .03" .76 mm | Foil Terminal | Part Number: 52195 | Internal Number: 52195 | Nickel | TE Connectivity | TE Store |
TERMINAL, BARREL, 16-14AWG, CRIMP | element14 |
Wire terminal Termi-Foil 16-14AWG | RS |
Open Barrel Splice, 16-14Awg, Crimp | Newark Electronics |
Splice Terminal 14-16AWG 25.12mm 11.53mm Nickel | Avnet America |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | TERMI-FOIL SOLISTRAND Series |
RoHS: | Unknown |
Product Range | TERMI-FOIL SOLISTRAND Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Terminal Type | Open Barrel Splice |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52195?
Additional datasheets, footprints and schematics for 52195 are listed on our Part Details page. You can also find images and similar parts to 52195 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52195 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52195 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52195 fall under?
The 52195 is listed under Terminals & Splices > Foil Terminals.
Can I view similar or alternative parts?
You can view similar parts to 52195 when available in the Foil Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52195 you can contact the distributor directly for product support, shipping queries etc.
Is the 52195 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52195 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 52195.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52195 often in real-time on the comparison pages.
What if I can't find stock of 52195?
You can fill out our help required form which you can use to request a quote for 52195 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.