| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.30
| Distributor | Stock | ||
|---|---|---|---|
|
Chip One Stop
from US$0.35
|
2,300
in stock
|
Buy Now |
|
TTI Americas
from US$0.36
|
300
in stock
|
Buy Now |
|
RS Americas
from US$0.52
|
277
in stock
|
Buy Now |
|
Newark Electronics
from US$0.43
|
203
in stock
|
Buy Now |
|
Future Electronics
from US$0.30
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.31
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.36
|
0
in stock
|
Buy Now |
|
PEI-Genesis
-
|
0
in stock
|
Buy Now |
| Buy Now |
| LED Color | Red |
|---|---|
| LED Mounting | Through Hole |
| Bulb Size | T-1 (3mm) |
| Forward Current If | 20mA |
| Forward Voltage | 2V |
| Wavelength Typ | 635nm |
| Luminous Intensity | 10mcd |
| Viewing Angle | 60° |
| Lens Shape | Round |
| MSL | - |
| DISCRETE LED LAMP | TTI Americas |
| VISIBLE LED, RED, SINGLE CHIP, 3 MM LAMP, 3.3MM DIA., 2.8 V | RS Americas |
| Led, Red, T-1 (3Mm), 10Mcd, 635Nm | Newark Electronics |
| 521 Series Red 3 mm 60° 10 mcd Diffused 30 mA 2 V LED Lamp Through Hole | Future Electronics |
| LED 3MM RED 635NM | TTI Europe |
Where can I find additional details, specifications and documents for a 521-9216F?
Additional datasheets, footprints and schematics for 521-9216F are listed on our Part Details page. You can also find images and similar parts to 521-9216F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521-9216F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521-9216F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521-9216F fall under?
The 521-9216F is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 521-9216F when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521-9216F you can contact the distributor directly for product support, shipping queries etc.
Is the 521-9216F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521-9216F have stock available?
Authorised distributors including Chip One Stop, TTI Americas, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 521-9216F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521-9216F often in real-time on the comparison pages.
What if I can't find stock of 521-9216F?
You can fill out our help required form which you can use to request a quote for 521-9216F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.