Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.13
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | Yes |
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 3 – 4.3mm, .12 – .17in |
Wire Size | .8 – 2mm², 1624 – 4107CMA, 18 – 14AWG |
UL Flammability Rating | UL 94V-0 |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Insertion Force | Low |
Sealable | No |
Insulated | Yes |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Quick Disconnect Terminal Female 14AWG to 18AWG Crimp Strip/Reel | Avnet America |
Where can I find additional details, specifications and documents for a 521848-3?
Additional datasheets, footprints and schematics for 521848-3 are listed on our Part Details page. You can also find images and similar parts to 521848-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521848-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521848-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521848-3 fall under?
The 521848-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 521848-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521848-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 521848-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521848-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 521848-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521848-3 often in real-time on the comparison pages.
What if I can't find stock of 521848-3?
You can fill out our help required form which you can use to request a quote for 521848-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.