Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal Orientation | Straight |
Terminal Type | Ring |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 1.3 – 3.3mm², 16 – 12AWG |
Accepts Wire Insulation Diameter Range | 2.79 – 4.06mm, .11 – .16in |
Wire Insulation Diameter (Max) | 4.06mm, .16in |
Overall Length | 1.362in, 34.61mm |
Material Thickness | .03in, .76mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 221°F, -40 – 110°C |
POWER BLOCK ASSEMBLY 16-12 AWG BR Special Purpose Terminal Type: Ring Wire Size: 16 – 12 AWG Wire Size: 1.3 – 3.3 mm² Terminal Material Thickness: .03 in Terminal Material Thickness: .76 mm Ring 16 – 12 AWG 1.3 – 3.3 mm² .03" | Special Purpose Terminal | Part Number: 521844-1 | Internal Number: 521844-1 | TE Connectivity | TE Store |
Power Block Assembly 16-12 Awg Br |Amp Te Connectivity 521844-1 | Newark Electronics |
Connector Accessories Power Ring Brass Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 521844-1?
Additional datasheets, footprints and schematics for 521844-1 are listed on our Part Details page. You can also find images and similar parts to 521844-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521844-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521844-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521844-1 fall under?
The 521844-1 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 521844-1 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521844-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 521844-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521844-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 521844-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521844-1 often in real-time on the comparison pages.
What if I can't find stock of 521844-1?
You can fill out our help required form which you can use to request a quote for 521844-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.