521831-1 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

FF 250 HOUSING RECEPTACLE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.53
1,391
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Mating Alignment With
Housing Color Natural
Mating Retention Without
Number of Positions 3
Terminal Orientation Straight
Terminal & Splice Type Receptacle
Centerline 15mm, .787in, .59in, 19.98mm
Length 1.165in, 29.6mm
Housing Material Nylon
UL Flammability Rating UL 94V-0
Mounting Style Free Hanging
Packaging Quantity 1
Packaging Method Carton
Product Type Terminal Housing
Housing Type Receptacle Housing
Insulated No
Sealable No
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

Housing,recp,fastin-Faston,250 Ser,3P |Amp Te Connectivity 521831-1 | Newark Electronics
Conn Housing RCP 3 POS ST Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 521831-1?

Additional datasheets, footprints and schematics for 521831-1 are listed on our Part Details page. You can also find images and similar parts to 521831-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 521831-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521831-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 521831-1 fall under?

The 521831-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 521831-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 521831-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 521831-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 521831-1 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 521831-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 521831-1 often in real-time on the comparison pages.

What if I can't find stock of 521831-1?

You can fill out our help required form which you can use to request a quote for 521831-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay