Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | Yes |
---|---|
Insulation Material | Nylon |
Plating Material | Unplated |
Connection Capacity | Single |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Accepts Wire Insulation Diameter Range | 3.3 – 4.57mm, .13 – .18in |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 1.53in, 38.87mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | FASTON .250 |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
ASSY, 250 ULTRA-POD TAB | Avnet America |
ULTRA-POD 250 ASSY TAB 18-14 AWG BR | TE Connectivity 521747-1 | RS Americas |
Where can I find additional details, specifications and documents for a 521747-1?
Additional datasheets, footprints and schematics for 521747-1 are listed on our Part Details page. You can also find images and similar parts to 521747-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521747-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521747-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521747-1 fall under?
The 521747-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 521747-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521747-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 521747-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521747-1 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 521747-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521747-1 often in real-time on the comparison pages.
What if I can't find stock of 521747-1?
You can fill out our help required form which you can use to request a quote for 521747-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.