521702-2 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

FASTPM 250 REC HSG 2CIR NYLON BLK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.34
-
Buy Now

Specifications

Mating Alignment With
Housing Color Black
Mating Retention With
Number of Positions 2
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Centerline .385in, 9.78mm
Housing Material Nylon
UL Rating Recognized
UL Flammability Rating UL 94V-0
Mounting Style Free Hanging
Packaging Method Carton
Insulated No
Sealable No
Housing Type Receptacle Housing
Product Type Terminal Housing
Operating Temperature Range -40 – 266°F, -40 – 130°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 521702-2?

Additional datasheets, footprints and schematics for 521702-2 are listed on our Part Details page. You can also find images and similar parts to 521702-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 521702-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521702-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 521702-2 fall under?

The 521702-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 521702-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 521702-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 521702-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 521702-2 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 521702-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 521702-2 often in real-time on the comparison pages.

What if I can't find stock of 521702-2?

You can fill out our help required form which you can use to request a quote for 521702-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay