Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
204
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
204
in stock
|
Buy Now | |
element14
from US$0.22
|
204
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
100
in stock
|
Buy Now | |
RS Americas
from US$1.68
|
11
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
Carlton-Bates
from US$0.37
|
-
|
Buy Now | |
Richardson RFPD
from US$65.99
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now |
Battery Sizes Accepted | AA A CR2 |
---|---|
No. of Batteries | 2 |
Product Range | - |
Accessory Type | Spring / Button Contact |
Battery Terminals | Solder Tab |
Contact Material | Steel |
For Use With | A / AA / CR2 Batteries |
AA Dual Battery Contact | Future Electronics |
Dual Battery Contact, Aa Cells | Newark Electronics |
DUAL BATTERY CONTACT, AA CELLS | element14 |
Button-like/spring contact | Transfer Multisort Elektronik |
HOLDER AA DUAL WITH TAB CONTACT | Rutronik |
Contact | Carlton-Bates |
Battery Contacts AA dual spring contact | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 5217?
Additional datasheets, footprints and schematics for 5217 are listed on our Part Details page. You can also find images and similar parts to 5217 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5217 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5217 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5217 fall under?
The 5217 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5217 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5217 you can contact the distributor directly for product support, shipping queries etc.
Is the 5217 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5217 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 5217.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5217 often in real-time on the comparison pages.
What if I can't find stock of 5217?
You can fill out our help required form which you can use to request a quote for 5217 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.