Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Orientation | Flag |
Barrel Type | Open |
Contact Base Material | Brass |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | .11 – .15in, 2.79 – 3.81mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .014in, .36mm |
Overall Length | .91in, 23.155mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | 4.75mm, .187in |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Wire Insulation Support | With |
Barrel Color | Natural |
Packaging Quantity | 2200 |
Packaging Method | Strip/Reel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
187 Ultra-Pod Flag 18-14 Tpbr |Amp Te Connectivity 521599-2 | Newark Electronics |
Quick Disconnect Terminal (14-18)AWG/18AWG F Strip | Avnet America |
Where can I find additional details, specifications and documents for a 521599-2?
Additional datasheets, footprints and schematics for 521599-2 are listed on our Part Details page. You can also find images and similar parts to 521599-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521599-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521599-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521599-2 fall under?
The 521599-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 521599-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521599-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 521599-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521599-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 521599-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521599-2 often in real-time on the comparison pages.
What if I can't find stock of 521599-2?
You can fill out our help required form which you can use to request a quote for 521599-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.