521547-1 Quick Disconnects by TE Connectivity

ULTRA-POD 250 ASSY REC 18-14 AWG BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Plating Material Unplated
Fully Insulated Yes
Insulation Material Nylon
Connection Capacity Single
Terminal Orientation Straight
Barrel Type Open
Terminal Type Receptacle
Crimp Type F-Crimp
Contact Base Material Brass
Terminal & Splice Type Receptacle
Mating Tab Thickness .81mm, .032in
Receptacle Terminal Stock Thickness .016in, .41mm
Mating Tab Width 6.35mm, .25in
Wire Size 18 – 14AWG, .82 – 2.08mm²
Overall Length 34.7mm, 1.366in
Accepts Wire Insulation Diameter Range 3.1 – 4.3mm, .12 – .17in
Voltage (Max) 600V
UL Rating Listed
UL Flammability Rating UL 94V-2
CSA Certified Yes
Wire Insulation Support With
Barrel Color Natural
Packaging Quantity 2000
Packaging Method Strip/Reel
Sealable No
Insertion Force Low
Insulated Yes
Terminates To Wire & Cable
Wire/Cable Type Regular Wire
Operating Temperature Range -40 – 302°F, -40 – 150°C

Compatible Parts


Alternative Descriptions

250 Ultra-Pod Rcpt 18-14 Br |Amp Te Connectivity 521547-1 | Newark Electronics
Quick Disconnect Terminal 14-18AWG Reel | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 521547-1?

Additional datasheets, footprints and schematics for 521547-1 are listed on our Part Details page. You can also find images and similar parts to 521547-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 521547-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521547-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 521547-1 fall under?

The 521547-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 521547-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 521547-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 521547-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 521547-1 have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 521547-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 521547-1 often in real-time on the comparison pages.

What if I can't find stock of 521547-1?

You can fill out our help required form which you can use to request a quote for 521547-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay