Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Number of Rows | 3 |
Mating Retention | Without |
Housing Color | Blue |
Number of Positions | 6 |
Terminal & Splice Type | Receptacle |
Centerline | 5mm, .197in |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Method | Loose Piece |
Housing Type | Receptacle |
Product Type | Connector |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Hsg,pos-Lok,mark3.250Srs,6P/4C |Amp Te Connectivity 521435-1 | Newark Electronics |
Conn Housing RCP 6 POS 5mm Crimp ST Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | RAST Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | RAST Series |
Contact Termination Type | - |
No. of Rows | 3Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 521435-1?
Additional datasheets, footprints and schematics for 521435-1 are listed on our Part Details page. You can also find images and similar parts to 521435-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521435-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521435-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521435-1 fall under?
The 521435-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 521435-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521435-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 521435-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521435-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 521435-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521435-1 often in real-time on the comparison pages.
What if I can't find stock of 521435-1?
You can fill out our help required form which you can use to request a quote for 521435-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.