Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
410
in stock
|
Buy Now | |
Sager
from US$0.26
|
9,983
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
6,104
in stock
|
Buy Now | |
element14
from US$0.19
|
6,104
in stock
|
Buy Now | |
Farnell
from US$0.23
|
6,104
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,304
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
210
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
70
in stock
|
Buy Now | |
Richardson RFPD
from US$108.98
|
41
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Carlton-Bates
from US$0.34
|
-
|
Buy Now |
Battery Sizes Accepted | AAAA AAA N |
---|---|
Battery Terminals | Solder Tab |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
Accessory Type | Spring Contact |
Cylindrical Battery Contacts, Clips, Holders & Springs .827 DUAL M/F CONTACT AAA AND N | Sager |
Dual Contact, Battery Contact | Newark Electronics |
DUAL CONTACT, BATTERY CONTACT | element14 |
BATTERY HOLDER AAA | RS |
DUAL CONTACT | Heilind Electronics |
HOLDER AAA AAAA N DUAL LEFT | Rutronik |
Steel AAA Steel Nickel Plating 0.827 in Dual Contact (Left) Battery Holder | Future Electronics |
Battery Contact, 2 Cell, AAA, Left, Steel/Nickel | Keystone Electronics 5214 | RS Americas |
Contact | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 5214?
Additional datasheets, footprints and schematics for 5214 are listed on our Part Details page. You can also find images and similar parts to 5214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5214 fall under?
The 5214 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5214 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5214 you can contact the distributor directly for product support, shipping queries etc.
Is the 5214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5214 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 5214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5214 often in real-time on the comparison pages.
What if I can't find stock of 5214?
You can fill out our help required form which you can use to request a quote for 5214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.