Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
301A011-25/225-0,
9-1194097-4, 521393-000 |
Prices starting from US$17.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.13
|
No stock
|
Buy Now | |
Heilind Electronics
from US$22.40
|
22
in stock
|
Buy Now | |
Distrelec
from US$46.31
|
20
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.40
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$37.91
|
-
|
Buy Now | |
Avnet America
from US$17.71
|
-
|
Buy Now | |
TTI Europe
from US$24.19
|
-
|
Buy Now | |
Sager
from US$20.46
|
-
|
Buy Now |
Material Code | 25 |
---|---|
Material | Fluid Resistant Modified Elastomer |
材質システム コード | 25 |
Adhesive Pre-Coat | Yes |
Number of Branches/Legs | 3 |
Inside Diameter Range (Body) | 3.6 – 6.6mm, .14 – .26in |
Inside Diameter Range (Leg 1) | .14 – .26in, 3.6 – 6.6mm |
Inside Diameter Range (Leg 2) | .14 – .26in, 3.6 – 6.6mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /225 Precoat |
Adhesive Code | 225 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 301A |
Molded Part Shape | T Shape |
Size Code | 011 |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYC301A011-25/225-0 9-1194097-4,521393-000 | Heilind Electronics |
Heat Shrink Cable Boots&end Caps Hs-Transition |Raychem Te Connectivity 521393-000 | Newark Electronics |
Cable Accessories Transition Fluid Resistant Modified Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-TRANSITION | Sager |
Where can I find additional details, specifications and documents for a 521393-000?
Additional datasheets, footprints and schematics for 521393-000 are listed on our Part Details page. You can also find images and similar parts to 521393-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521393-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521393-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521393-000 fall under?
The 521393-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 521393-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521393-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 521393-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521393-000 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 521393-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521393-000 often in real-time on the comparison pages.
What if I can't find stock of 521393-000?
You can fill out our help required form which you can use to request a quote for 521393-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.