Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
14,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Plating Material | Unplated |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .017in, .43mm |
Accepts Wire Insulation Diameter Range | 3.3 – 4.57mm, .13 – .18in |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 1.37in, 34.8mm |
Wire Size | 2.08 – 5.26mm², 14 – 10AWG |
Mating Tab Thickness | .032in, .81mm |
Voltage (Max) | 600V |
UL File Number | E66717 |
UL Rating | Listed |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Wire Insulation Support | With |
Barrel Color | Natural |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Insertion Force | Low |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
250 ULTRA-POD RCPT 14-10 BR | Heilind Electronics |
250 Ultra-Pod Rcpt 14-10 Br Rohs Compliant: Yes |Amp Te Connectivity 521366-1 | Newark Electronics |
Quick Disconnect Terminal 12-14AWG Strip | Avnet America |
ULTRA-POD 250 ASSY REC 14-10 AWG BR | TE Connectivity 521366-1 | RS Americas |
Where can I find additional details, specifications and documents for a 521366-1?
Additional datasheets, footprints and schematics for 521366-1 are listed on our Part Details page. You can also find images and similar parts to 521366-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521366-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521366-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521366-1 fall under?
The 521366-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 521366-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521366-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 521366-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521366-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 521366-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521366-1 often in real-time on the comparison pages.
What if I can't find stock of 521366-1?
You can fill out our help required form which you can use to request a quote for 521366-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.