Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
320
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
14,714
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
4,616
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
1,538
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
1,071
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
180
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
127
in stock
|
Buy Now | |
element14
from US$46.71
|
4
in stock
|
Buy Now | |
Farnell
from US$50.00
|
4
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Carlton-Bates
from US$0.32
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Battery Sizes Accepted | AAAA AAA N |
---|---|
Battery Terminals | Solder Tab |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Dual Spring Battery Contact |
Battery Size Code | AAAA AAA N |
For Use With | AAA AAAA N Size Batteries |
Dual Contact, Battery Contact | Newark Electronics |
DUAL CONTACT | Heilind Electronics |
Battery Contact, With Tab, 2 Cell, AAA, Right, Steel/Nickel | Keystone Electronics 5213 | RS Americas |
BATTERY HOLDER | RS |
Button-like/spring contact | Transfer Multisort Elektronik |
Dual Coil Battery Spring with Tabs for Right Side for AAA / AAAA / N Cells | Future Electronics |
HOLDER AAA AAAA N DUAL RIGHT | Rutronik |
Contact | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs DUAL SPRING CONTACT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 5213?
Additional datasheets, footprints and schematics for 5213 are listed on our Part Details page. You can also find images and similar parts to 5213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5213 fall under?
The 5213 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5213 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5213 you can contact the distributor directly for product support, shipping queries etc.
Is the 5213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5213 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, RS Americas and RS have stock available or on a lead time for 5213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5213 often in real-time on the comparison pages.
What if I can't find stock of 5213?
You can fill out our help required form which you can use to request a quote for 5213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.