Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Keying & Polarized Position Locations | 1B |
Contact Type | Socket |
Connector Height | 20.12mm, .792in |
Connector Length | .362in, 9.2mm |
Row-to-Row Spacing | .197in, 5mm |
コネクタの高さ | 20.12mm |
Wire Size | 22 – 14AWG |
Housing Color | Natural |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94V-0 |
Mating Area Interface Dimensions | 6.35 mm, .25 in |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
Comment | Accepts Receptacle Contacts 1217094-X, 1217095-X, or 1217378-X |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 521295-2?
Additional datasheets, footprints and schematics for 521295-2 are listed on our Part Details page. You can also find images and similar parts to 521295-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521295-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521295-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521295-2 fall under?
The 521295-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 521295-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521295-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 521295-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521295-2 have stock available?
There is no stock from authorised distributors for 521295-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521295-2 often in real-time on the comparison pages.
What if I can't find stock of 521295-2?
You can fill out our help required form which you can use to request a quote for 521295-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.