Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Keying & Polarized Position Locations | 2D, 3C |
Number of Positions | 5 |
Contact Type | Socket |
Contact Base Material | Brass |
Contact Layout | Inline |
Connector Height | .48in, 12.2mm |
コネクタの高さ | 12.2mm |
Connector Length | 9.2mm, .362in |
Row-to-Row Spacing | 5mm, .197in |
Housing Color | Natural |
Centerline (Pitch) | 5mm, .197in |
Housing Material | Nylon 6/66 |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Mating Area Interface Dimensions | 6.35 mm, .25 in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
HSG,RAST 5,POSI LOCK MKIII,5P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Wire 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 521207-4 | Internal Number: 521207-4 | .197" | TE Connectivity | TE Store |
Hsg,rast 5,posi Lock Mkiii,5P |Te Connectivity 521207-4 | Newark Electronics |
Conn Housing RCP 5 POS ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 521207-4?
Additional datasheets, footprints and schematics for 521207-4 are listed on our Part Details page. You can also find images and similar parts to 521207-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521207-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521207-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521207-4 fall under?
The 521207-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 521207-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521207-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 521207-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521207-4 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 521207-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521207-4 often in real-time on the comparison pages.
What if I can't find stock of 521207-4?
You can fill out our help required form which you can use to request a quote for 521207-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.