Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
116,163
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
116,163
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
116,163
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
116,163
in stock
|
Buy Now | |
Powell Electronics
from US$0.73
|
52,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.72
|
2,370
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.72
|
711
in stock
|
Buy Now | |
TE Store
from US$0.70
|
311
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.69
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Type | Socket |
Connector Height | 12.2mm, .48in |
Row-to-Row Spacing | .197in, 5mm |
コネクタの高さ | 12.2mm |
Connector Length | 9.2mm, .362in |
Housing Material | Nylon 6/66 |
Centerline (Pitch) | .197in, 5mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Mating Area Interface Dimensions | 6.35 mm, .25 in |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Power & Signal |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Headers & Wire Housings Posi-Lok Hsg.250-5P Rast5 |Amp Te Connectivity 521207-1 | Newark Electronics |
Headers&Wire Housings POSI-LOK HSG.250-5P RAST5 | Rapid Electronics |
TE Connectivity POSI-LOK HSG.250-5 POS RAST5 Board Conne | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
POSI-LOK HSG.250-5 POS RAST5 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Wire 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 521207-1 | Internal Number: 521207-1 | .197" | TE Connectivity | TE Store |
5 POS 5MM POSI-LOK RAST 5 HOUSING | Future Electronics |
Conn Housing RCP 5 POS 5mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 521207-1?
Additional datasheets, footprints and schematics for 521207-1 are listed on our Part Details page. You can also find images and similar parts to 521207-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521207-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521207-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521207-1 fall under?
The 521207-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 521207-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521207-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 521207-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521207-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 521207-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521207-1 often in real-time on the comparison pages.
What if I can't find stock of 521207-1?
You can fill out our help required form which you can use to request a quote for 521207-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.