Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Keying & Polarized Position Locations | 1B |
Number of Rows | 1 |
Contact Type | Socket |
Contact Base Material | Brass |
Row-to-Row Spacing | 5mm, .197in |
Connector Length | 9.2mm, .362in |
コネクタの高さ | 15.12mm |
Wire Size | 22 – 14AWG |
Connector Height | 15.12mm, .595in |
Centerline (Pitch) | .197in, 5mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PA 6/66 Nylon |
Housing Color | Blue |
CSA Certified | Listed |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mating Area Interface Dimensions | 6.35 mm, .25 in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
For Use With | Tab Contact |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RAST 5 HSG,3P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 521205-9 | Internal Number: 521205-9 | .197" | TE Connectivity | TE Store |
Rast 5 Hsg,3P |Te Connectivity 521205-9 | Newark Electronics |
3 Position Housing Connector Female, Receptacle Blue 0.250 (6.35mm) | Future Electronics |
Where can I find additional details, specifications and documents for a 521205-9?
Additional datasheets, footprints and schematics for 521205-9 are listed on our Part Details page. You can also find images and similar parts to 521205-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521205-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521205-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521205-9 fall under?
The 521205-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 521205-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521205-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 521205-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521205-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 521205-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521205-9 often in real-time on the comparison pages.
What if I can't find stock of 521205-9?
You can fill out our help required form which you can use to request a quote for 521205-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.