Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
2,808
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
2,808
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
2,808
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
2,808
in stock
|
Buy Now | |
Powell Electronics
from US$0.44
|
2,700
in stock
|
Buy Now | |
TE Store
from US$0.42
|
914
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now |
Keying & Polarized Position Locations | 2D, 1C |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Contact Type | Socket |
Contact Base Material | Brass |
Connector Height | .595in, 15.12mm |
Row-to-Row Spacing | .197in, 5mm |
コネクタの高さ | 15.12mm |
Connector Length | 9.2mm, .362in |
Wire Size | 22 – 14AWG |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PA 6/66 Nylon |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Strain Relief | Without |
Mating Area Interface Dimensions | .25 in, 6.35 mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
For Use With | Tab Contact |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Headers&wire Housings Posi-Lok Hsg.250-3P Rast5 |Amp Te Connectivity 521205-1 | Newark Electronics |
Terminals POSI-LOK HSG.250-3P RAST5 | Rapid Electronics |
TE Connectivity - AMP Connector PI-LOK HSG.250-3 P RAST5 | Distrelec |
POSI-LOK HSG.250-3 POS RAST5 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 521205-1 | Internal Number: 521205-1 | .197" | TE Connectivity | TE Store |
Conn Housing RCP 3 POS 5mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 521205-1?
Additional datasheets, footprints and schematics for 521205-1 are listed on our Part Details page. You can also find images and similar parts to 521205-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 521205-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 521205-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 521205-1 fall under?
The 521205-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 521205-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 521205-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 521205-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 521205-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 521205-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 521205-1 often in real-time on the comparison pages.
What if I can't find stock of 521205-1?
You can fill out our help required form which you can use to request a quote for 521205-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.